Supermicro Computer, Inc. SuperServer 5015M-MT+ / 5015M-MT+B

Description
Key Features 1. Xeon® 3000 Series (Conroe) in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533MHz SDRAM 3. 1 (x8) PCI-Express or 1x 64-bit 133MHz PCI-X, 1x 32-bit 33MHz PCI 4. 1x Intel® 82573L PCI-e Gigabit LAN 1x Intel® 82573V PCI-e Gigabit LAN 5. On board ATI ES1000 Graphics 6. 4x 3.5" Hot-swap SATA Drive Bays 7. 300W Power Supply
Description
Key Features 1. Xeon® 3000 Series (Conroe) in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533MHz SDRAM 3. 1 (x8) PCI-Express or 1x 64-bit 133MHz PCI-X, 1x 32-bit 33MHz PCI 4. 1x Intel® 82573L PCI-e Gigabit LAN 1x Intel® 82573V PCI-e Gigabit LAN 5. On board ATI ES1000 Graphics 6. 4x 3.5" Hot-swap SATA Drive Bays 7. 300W Power Supply

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Xeon® 3000 Series (Conroe) in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533MHz SDRAM 3. 1 (x8) PCI-Express or 1x 64-bit 133MHz PCI-X, 1x 32-bit 33MHz PCI 4. 1x Intel® 82573L PCI-e Gigabit LAN 1x Intel® 82573V PCI-e Gigabit LAN 5. On board ATI ES1000 Graphics 6. 4x 3.5" Hot-swap SATA Drive Bays 7. 300W Power Supply

Key Features

1. Xeon® 3000 Series (Conroe)
in LGA775 Package (FSB 1066/800/533)

2. Up to 8GB unbuffered ECC / non-ECC
DDR2 667/533MHz SDRAM

3. 1 (x8) PCI-Express or
1x 64-bit 133MHz PCI-X,
1x 32-bit 33MHz PCI

4. 1x Intel® 82573L PCI-e Gigabit LAN
1x Intel® 82573V PCI-e Gigabit LAN

5. On board ATI ES1000 Graphics

6. 4x 3.5" Hot-swap SATA Drive Bays

7. 300W Power Supply

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015M-MT+ / 5015M-MT+B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF6421 | TwinCAT 3 XML Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details