Supermicro Computer, Inc. Processor Blade SBI-7125C-S3E

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667 / 533 SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. LSI 1068E SAS Controller 6. 3 x 2.5" Hot-swap SAS/SATA Drive Trays 7. ATI ES1000 32MB Graphics 8. 4x DDR (20Gb/s) Infiniband mezzanine HCA (Optional)
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667 / 533 SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. LSI 1068E SAS Controller 6. 3 x 2.5" Hot-swap SAS/SATA Drive Trays 7. ATI ES1000 32MB Graphics 8. 4x DDR (20Gb/s) Infiniband mezzanine HCA (Optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7125C-S3E - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7125C-S3E
Processor Blade SBI-7125C-S3E
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667 / 533 SDRAM 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. LSI 1068E SAS Controller 6. 3 x 2.5" Hot-swap SAS/SATA Drive Trays 7. ATI ES1000 32MB Graphics 8. 4x DDR (20Gb/s) Infiniband mezzanine HCA (Optional)

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 1333 / 1066
MHz FSB

2. Intel® 5100 (San Clemente) Chipset

3. Up to 48GB Reg. ECC DDR2 667 / 533
SDRAM

4. Intel® 82575EB Dual-port
Gigabit Ethernet Controller

5. LSI 1068E SAS Controller

6. 3 x 2.5" Hot-swap SAS/SATA
Drive Trays

7. ATI ES1000 32MB Graphics

8. 4x DDR (20Gb/s) Infiniband mezzanine
HCA (Optional)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7125C-S3E
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
2U Intel® Xeon® Scalable GPU Server with 4x double-deck or 8x single-deck PCIe cards for AI model training and deep learning. - SKY-6200-R20B1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type Dual 2nd Gen Intel Xeon Scalable processors
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Terminal Server - CN2610-8 - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details