Supermicro Computer, Inc. SuperServer 6014P-32 / 6014P-32B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2 400MHz SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz Full-height / length PCI-X Slot 4. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz Low-profile PCI-X Slot 5. Intel® 82546GB dual-port Gigabit Ethernet Controller 6. 4 x 3.5" SAS / SATA Drive Bays (with External SAS Port) 7. SAS Zero Channel RAID Support 8. 700W Cold-swap Power Supply with I2C for Remote Management
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2 400MHz SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz Full-height / length PCI-X Slot 4. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz Low-profile PCI-X Slot 5. Intel® 82546GB dual-port Gigabit Ethernet Controller 6. 4 x 3.5" SAS / SATA Drive Bays (with External SAS Port) 7. SAS Zero Channel RAID Support 8. 700W Cold-swap Power Supply with I2C for Remote Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2 400MHz SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz Full-height / length PCI-X Slot 4. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz Low-profile PCI-X Slot 5. Intel® 82546GB dual-port Gigabit Ethernet Controller 6. 4 x 3.5" SAS / SATA Drive Bays (with External SAS Port) 7. SAS Zero Channel RAID Support 8. 700W Cold-swap Power Supply with I2C for Remote Management

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR2 400MHz SDRAM

3. 1 (x8) PCI-Express Expansion Slot
OR
1 x 64-bit 100MHz Full-height / length
PCI-X Slot

4. 1 (x8) PCI-Express Expansion Slot
OR
1 x 64-bit 100MHz Low-profile
PCI-X Slot

5. Intel® 82546GB dual-port Gigabit
Ethernet Controller

6. 4 x 3.5" SAS / SATA Drive Bays
(with External SAS Port)

7. SAS Zero Channel RAID Support

8. 700W Cold-swap Power
Supply with I2C for Remote Management

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6014P-32 / 6014P-32B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details