Supermicro Computer, Inc. SuperServer 5013C-MT / 5013C-MTB

Description
Key Features 1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz 2. Up to 4GB DDR 400/333/266 SDRAM 3. 1 x 64-bit 66MHz Full-height, Half-length PCI-X Expansion Slot 4. 1 x Intel® 82547GI CSA, 1x Intel® 82541 Gigabit Ethernet Controller 5. Intel® 6300ESB Serial ATA Controller 6. 4 x 3.5" Hot-swap Drive Bays 7. Marvell® Serial ATA Controller 8. 300W Power Supply
Datasheet
Description
Key Features 1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz 2. Up to 4GB DDR 400/333/266 SDRAM 3. 1 x 64-bit 66MHz Full-height, Half-length PCI-X Expansion Slot 4. 1 x Intel® 82547GI CSA, 1x Intel® 82541 Gigabit Ethernet Controller 5. Intel® 6300ESB Serial ATA Controller 6. 4 x 3.5" Hot-swap Drive Bays 7. Marvell® Serial ATA Controller 8. 300W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz 2. Up to 4GB DDR 400/333/266 SDRAM 3. 1 x 64-bit 66MHz Full-height, Half-length PCI-X Expansion Slot 4. 1 x Intel® 82547GI CSA, 1x Intel® 82541 Gigabit Ethernet Controller 5. Intel® 6300ESB Serial ATA Controller 6. 4 x 3.5" Hot-swap Drive Bays 7. Marvell® Serial ATA Controller 8. 300W Power Supply

Key Features

1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz

2. Up to 4GB DDR 400/333/266 SDRAM

3. 1 x 64-bit 66MHz Full-height, Half-length PCI-X Expansion Slot

4. 1 x Intel® 82547GI CSA, 1x Intel® 82541 Gigabit Ethernet Controller

5. Intel® 6300ESB Serial ATA Controller

6. 4 x 3.5" Hot-swap Drive Bays

7. Marvell® Serial ATA Controller

8. 300W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5013C-MT / 5013C-MTB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

6-port EtherCAT Junction Module - AMAX-4870-AE - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
TS8035 | TwinCAT FIAS Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Blades - 1385376-CISCO UCSB-B200-M5 - UCS B200 M5 Blade w/o CPU, mem, HDD, mezz - Win Source Electronics
Specs
Server Type Network Server
Form Factor Blade Server
View Details