Supermicro Computer, Inc. A+ Server 1010S-MR / 1010S-MRB

Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 4GB DDR 400/333 SDRAM 3. 1 64-bit PCI-X 133MHzz Full-height / half-length PCI-X Slot 4. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 5. Support for IPMI 2.0 6. Supports up to One 3.5" SATA HDD 7. 260W Power Supply
Datasheet
Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 4GB DDR 400/333 SDRAM 3. 1 64-bit PCI-X 133MHzz Full-height / half-length PCI-X Slot 4. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 5. Support for IPMI 2.0 6. Supports up to One 3.5" SATA HDD 7. 260W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 4GB DDR 400/333 SDRAM 3. 1 64-bit PCI-X 133MHzz Full-height / half-length PCI-X Slot 4. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 5. Support for IPMI 2.0 6. Supports up to One 3.5" SATA HDD 7. 260W Power Supply

Key Features

1. Single AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. Up to 4GB DDR 400/333 SDRAM

3. 1 64-bit PCI-X 133MHzz Full-height /
half-length PCI-X Slot

4. Dual-port Broadcom BCM5704C Gigabit
LAN / Ethernet Controller

5. Support for IPMI 2.0

6. Supports up to One 3.5" SATA HDD

7. 260W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1010S-MR / 1010S-MRB
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details