Supermicro Computer, Inc. SuperWorkstation 7034A-i / 7034A-iB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support 2. Up to 12GB DDR 333 SDRAM Up to 24GB DDR 266 SDRAM 3. 1 (x16) & 1 (x8) PCI-Express, 2 x 64-bit 66MHz PCI-X, 2 x 32-bit 33MHz PCI Slots 4. Intel® 82541GI Gigabit Ethernet Controller 5. 4 x Internal Hard Drive Bays 6. 645W Low Noise Power Supply 7. PWM Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support 2. Up to 12GB DDR 333 SDRAM Up to 24GB DDR 266 SDRAM 3. 1 (x16) & 1 (x8) PCI-Express, 2 x 64-bit 66MHz PCI-X, 2 x 32-bit 33MHz PCI Slots 4. Intel® 82541GI Gigabit Ethernet Controller 5. 4 x Internal Hard Drive Bays 6. 645W Low Noise Power Supply 7. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7034A-i / 7034A-iB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7034A-i / 7034A-iB
SuperWorkstation 7034A-i / 7034A-iB
Key Features 1. Dual Intel® 64-bit Xeon® Support 2. Up to 12GB DDR 333 SDRAM Up to 24GB DDR 266 SDRAM 3. 1 (x16) & 1 (x8) PCI-Express, 2 x 64-bit 66MHz PCI-X, 2 x 32-bit 33MHz PCI Slots 4. Intel® 82541GI Gigabit Ethernet Controller 5. 4 x Internal Hard Drive Bays 6. 645W Low Noise Power Supply 7. PWM Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support

2. Up to 12GB DDR 333 SDRAM
Up to 24GB DDR 266 SDRAM

3. 1 (x16) & 1 (x8) PCI-Express,
2 x 64-bit 66MHz PCI-X,
2 x 32-bit 33MHz PCI Slots

4. Intel® 82541GI Gigabit Ethernet Controller

5. 4 x Internal Hard Drive Bays

6. 645W Low Noise Power Supply

7. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7034A-i / 7034A-iB
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8035 | TwinCAT FIAS Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
2U High Performance Rackmount Server with 3rd Gen. Intel® Xeon® Scalable processors for software-defined storage, virtualization. - SKY-7232D3-12V2R - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5110-US - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details