Supermicro Computer, Inc. SuperServer 2015TA-HTRF

Description
Key Features Eight (8) Nodes in 2U. Two (2) Nodes per Single Hot-swap tray. Optimized for High Density and Low Power consumption UP Atom Server. 1. Intel® Atom™ D525 (Pineview-D) Dual Core, 1.8GHz (13W) processor 2. Intel® ICH9R Express Chipset 3. 4GB non-ECC DDR3 800MHz SO-DIMM (per node); support total up to 32GB 4. 3x 2.5" Hot-swap SATA HDD per node; total of 24x HDDs (RAID 0, 1, 5) 5. 2x Intel 82574L Gigabit Ethernet LAN 2x RJ45 LAN ports per node 6. Integrated IPMI 2.0 with shared LAN 7. (1+1) Redundant 720W Gold Level power supply with PMbus 8. "Cable-Free" Twin Architecture
Datasheet
Description
Key Features Eight (8) Nodes in 2U. Two (2) Nodes per Single Hot-swap tray. Optimized for High Density and Low Power consumption UP Atom Server. 1. Intel® Atom™ D525 (Pineview-D) Dual Core, 1.8GHz (13W) processor 2. Intel® ICH9R Express Chipset 3. 4GB non-ECC DDR3 800MHz SO-DIMM (per node); support total up to 32GB 4. 3x 2.5" Hot-swap SATA HDD per node; total of 24x HDDs (RAID 0, 1, 5) 5. 2x Intel 82574L Gigabit Ethernet LAN 2x RJ45 LAN ports per node 6. Integrated IPMI 2.0 with shared LAN 7. (1+1) Redundant 720W Gold Level power supply with PMbus 8. "Cable-Free" Twin Architecture
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 2015TA-HTRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
2015TA-HTRF
SuperServer 2015TA-HTRF
Key Features Eight (8) Nodes in 2U. Two (2) Nodes per Single Hot-swap tray. Optimized for High Density and Low Power consumption UP Atom Server. 1. Intel® Atom™ D525 (Pineview-D) Dual Core, 1.8GHz (13W) processor 2. Intel® ICH9R Express Chipset 3. 4GB non-ECC DDR3 800MHz SO-DIMM (per node); support total up to 32GB 4. 3x 2.5" Hot-swap SATA HDD per node; total of 24x HDDs (RAID 0, 1, 5) 5. 2x Intel 82574L Gigabit Ethernet LAN 2x RJ45 LAN ports per node 6. Integrated IPMI 2.0 with shared LAN 7. (1+1) Redundant 720W Gold Level power supply with PMbus 8. "Cable-Free" Twin Architecture

Key Features

Eight (8) Nodes in 2U. Two (2) Nodes per Single Hot-swap tray. Optimized for High Density and Low Power consumption UP Atom Server.

1. Intel® Atom™ D525 (Pineview-D)
Dual Core, 1.8GHz (13W) processor

2. Intel® ICH9R Express Chipset

3. 4GB non-ECC DDR3 800MHz SO-DIMM
(per node); support total up to 32GB

4. 3x 2.5" Hot-swap SATA HDD per node;
total of 24x HDDs (RAID 0, 1, 5)

5. 2x Intel 82574L Gigabit Ethernet LAN
2x RJ45 LAN ports per node

6. Integrated IPMI 2.0 with shared LAN

7. (1+1) Redundant 720W Gold Level
power supply with PMbus

8. "Cable-Free" Twin Architecture

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2015TA-HTRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 12x DDR4, 5x PCIe x16, and legacy PCI for flexible industrial applications. - ASMB-925T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details
 - PowerSpec® Server 510 - PowerSpec
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows
View Details