Key Features
1. Dual AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link
2. Up to 16GB DDR 400 SDRAM (or)
Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM
3. 2 x 64-bit 133/100MHz PCI-X Slots
(1x Full-height/Half-len
1x Low-profile/Half-len
4. 1 x Broadcom® 5704 Dual Port Gigabit
Ethernet Controller
5. Zero Channel RAID Support
6. 4 x 3.5" SATA Hot-swap Drive Bays
7. 500W Cold-swap Power Supply
8. IPMI 2.0 Support + 3rd LAN Support
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 1020A-T / 1020A-TB |
| Product Name | A+ Server |
| Server Type | Network Server |