Supermicro Computer, Inc. SuperServer 6016T-6F

Description
Key Features 1. Dual Intel® 5600/5500 series Xeon®, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 slot 4. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 5. Dual Intel® 82574L Gigabit Ethernet 6. 4 x 3.5" Hot-swap SAS/SATA Drive Bays, For Customizable Storage 7. 560W Gold Level Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 5600/5500 series Xeon®, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 slot 4. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 5. Dual Intel® 82574L Gigabit Ethernet 6. 4 x 3.5" Hot-swap SAS/SATA Drive Bays, For Customizable Storage 7. 560W Gold Level Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6016T-6F - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6016T-6F
SuperServer 6016T-6F
Key Features 1. Dual Intel® 5600/5500 series Xeon®, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 slot 4. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 5. Dual Intel® 82574L Gigabit Ethernet 6. 4 x 3.5" Hot-swap SAS/SATA Drive Bays, For Customizable Storage 7. 560W Gold Level Power Supply

Key Features

1. Dual Intel® 5600/5500 series Xeon®,
with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x8) PCI-E 2.0 slot

4. LSI 2008 8-Port 6Gbps SAS Controller;
RAID 0, 1, 10; RAID 5 optional

5. Dual Intel® 82574L Gigabit Ethernet

6. 4 x 3.5" Hot-swap SAS/SATA Drive
Bays, For Customizable Storage

7. 560W Gold Level Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6016T-6F
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5150-UK - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details