Supermicro Computer, Inc. SuperServer 1026TT-IBQF

Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 4x Hot-swap 2.5" SATA Drive Bays (8x HDD bays total) 8. 1200W Gold-level High-efficiency Power Supply
Datasheet
Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 4x Hot-swap 2.5" SATA Drive Bays (8x HDD bays total) 8. 1200W Gold-level High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1026TT-IBQF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1026TT-IBQF
SuperServer 1026TT-IBQF
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 4x Hot-swap 2.5" SATA Drive Bays (8x HDD bays total) 8. 1200W Gold-level High-efficiency Power Supply

Key Features

Two systems (nodes) in a 1U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x16) PCI-E ( Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Mellanox ConnectX-2 QDR Infiniband
40Gbps Controller w/ QSFP connector

6. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

7. 4x Hot-swap 2.5" SATA Drive Bays
(8x HDD bays total)

8. 1200W Gold-level High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1026TT-IBQF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details