Supermicro Computer, Inc. SuperServer 1026T-URF4+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + UIO 4. Right Slot (Low-Profile - 5.6" depth): 1 (x8) PCI-E 2.0 slot 5. 2x Intel® 82576 Dual-Port Gigabit Ethernet Controllers (4 ports) 6. 8 x 2.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 700W Gold-Level Redundant Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + UIO 4. Right Slot (Low-Profile - 5.6" depth): 1 (x8) PCI-E 2.0 slot 5. 2x Intel® 82576 Dual-Port Gigabit Ethernet Controllers (4 ports) 6. 8 x 2.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 700W Gold-Level Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1026T-URF4+ - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1026T-URF4+
SuperServer 1026T-URF4+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + UIO 4. Right Slot (Low-Profile - 5.6" depth): 1 (x8) PCI-E 2.0 slot 5. 2x Intel® 82576 Dual-Port Gigabit Ethernet Controllers (4 ports) 6. 8 x 2.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 700W Gold-Level Redundant Power Supply

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. 288GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
1 (x16) PCI-E 2.0 + UIO

4. Right Slot (Low-Profile - 5.6" depth):
1 (x8) PCI-E 2.0 slot

5. 2x Intel® 82576 Dual-Port Gigabit
Ethernet Controllers (4 ports)

6. 8 x 2.5" Hot-swap SATA Drive Bays,
For Customizable Storage

7. 700W Gold-Level Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1026T-URF4+
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
32-ch Isolated Digital Input EtherCAT Remote I/O Module - AMAX-4833-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details