Key Features
1. Single Quad-Core AMD® Opteron™
1000 Series (Socket AM2/AM3)
support, 1000MHz HyperTransport Link
2. Up to 8GB DDR2 un-buffered
ECC/non-ECC 800/667/533 SDRAM
3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) Slot and
2 PCI-E x8 Slot
4. Right Slot (Low-profile):
1 PCI-E x8 Slot
5. Dual-port Gigabit
LAN/Ethernet Controller
5. ATI ES1000 16MB Graphics & VGA port
6. 3x Internal Drive Bays
For customizable Storage
7. 280W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 1011M-Ni / 1011M-NiB |
| Product Name | A+ Server |
| Server Type | Network Server |