Supermicro Computer, Inc. SuperWorkstation 7046A-6

Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x 8 slot), 1 (x4) PCI-E (in x 8 slot), 3x PCI-X 133/100MHz slots 4. Dual Intel® 82574L Gigabit Ethernet 5. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS2 Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet
Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x 8 slot), 1 (x4) PCI-E (in x 8 slot), 3x PCI-X 133/100MHz slots 4. Dual Intel® 82574L Gigabit Ethernet 5. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS2 Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7046A-6 - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7046A-6
SuperWorkstation 7046A-6
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x 8 slot), 1 (x4) PCI-E (in x 8 slot), 3x PCI-X 133/100MHz slots 4. Dual Intel® 82574L Gigabit Ethernet 5. LSI 2008 8-Port 6Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 8 x 3.5" hot-swap SAS2 Drive Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control

Key Features
• Whisper Quiet Workstation
(28dB) with High-end
Graphics Support

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x16) PCI-E 2.0,
2 (x4) PCI-E 2.0 (in x 8 slot),
1 (x4) PCI-E (in x 8 slot),
3x PCI-X 133/100MHz slots

4. Dual Intel® 82574L Gigabit Ethernet

5. LSI 2008 8-Port 6Gbps SAS Controller;
RAID 0, 1, 10; RAID 5 optional

6. 8 x 3.5" hot-swap SAS2
Drive Bays

7. 865W Low-Noise High Efficiency
Power Supply

8. Tower or Rackmount

9. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046A-6
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815T2-00A2 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5650-8-M-SC - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details