Supermicro Computer, Inc. SuperServer 6016T-URF

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + 1 UIO 4. Right Slot (Low-Profile): 2 Gigabit LAN optional (AOC-PG-i2+) 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 650W High-efficiency Redundant Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + 1 UIO 4. Right Slot (Low-Profile): 2 Gigabit LAN optional (AOC-PG-i2+) 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 650W High-efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6016T-URF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6016T-URF
SuperServer 6016T-URF
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + 1 UIO 4. Right Slot (Low-Profile): 2 Gigabit LAN optional (AOC-PG-i2+) 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 650W High-efficiency Redundant Power Supply

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
1 (x16) PCI-E 2.0 + 1 UIO

4. Right Slot (Low-Profile):
2 Gigabit LAN optional (AOC-PG-i2+)

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 4 x 3.5" Hot-swap SATA Drive Bays,
For Customizable Storage

7. 650W High-efficiency Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6016T-URF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details