Supermicro Computer, Inc. SuperWorkstation 7044A-i / 7044A-iB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. 2 x 4-IDE Hard Drive Carriers 6. 645W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. 2 x 4-IDE Hard Drive Carriers 6. 645W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7044A-i / 7044A-iB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7044A-i / 7044A-iB
SuperWorkstation 7044A-i / 7044A-iB
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. 2 x 4-IDE Hard Drive Carriers 6. 645W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

3. 1 (x16) & 1 (x4) PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X,
1 x 32-bit 33MHz PCI Slots

4. Intel® 82545GM Single-port Gigabit
Ethernet Controller

5. 2 x 4-IDE Hard Drive Carriers

6. 645W Low-Noise Power Supply

7. Tower or Rackmount

8. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7044A-i / 7044A-iB
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details