Supermicro Computer, Inc. A+ Server 1011S-MR2 / 1011S-MR2B

Description
Key Features 1. Mini-1U Form Factor (14" Depth) 2. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 3. Up to 8GB DDR2 800/667/533 SDRAM 4. 1 64-bit PCI-X 133MHz Full-height / half-length PCI-X Slot 5. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 6. Support for IPMI 2.0 7. Supports up to One 3.5" SATA HDD 8. 260W Power Supply
Datasheet
Description
Key Features 1. Mini-1U Form Factor (14" Depth) 2. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 3. Up to 8GB DDR2 800/667/533 SDRAM 4. 1 64-bit PCI-X 133MHz Full-height / half-length PCI-X Slot 5. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 6. Support for IPMI 2.0 7. Supports up to One 3.5" SATA HDD 8. 260W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Mini-1U Form Factor (14" Depth) 2. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 3. Up to 8GB DDR2 800/667/533 SDRAM 4. 1 64-bit PCI-X 133MHz Full-height / half-length PCI-X Slot 5. Dual-port Broadcom BCM5704C Gigabit LAN / Ethernet Controller 6. Support for IPMI 2.0 7. Supports up to One 3.5" SATA HDD 8. 260W Power Supply

Key Features

1. Mini-1U Form Factor (14" Depth)

2. Single Quad-Core AMD® Opteron™
1000 Series (Socket AM2/AM3)
support, 1000MHz HyperTransport Link

3. Up to 8GB DDR2 800/667/533 SDRAM

4. 1 64-bit PCI-X 133MHz Full-height /
half-length PCI-X Slot

5. Dual-port Broadcom BCM5704C Gigabit
LAN / Ethernet Controller

6. Support for IPMI 2.0

7. Supports up to One 3.5" SATA HDD

8. 260W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1011S-MR2 / 1011S-MR2B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6509 | TwinCAT PLC IEC 61400-25 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details