Key Features
1. Intel® Xeon® 3200 / 3000 Series,
Core™ 2 Quad / Duo / Extreme Series,
Pentium® D, Pentium Extreme Edition,
Pentium 4 & Celeron D in LGA775
Package (FSB 1066/800/533)
2. Up to 8GB unbuffered ECC / non-ECC
DDR2 667/533MHz SDRAM
3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) AND
1 (x8) PCI-Express
4. Right Slot (Low-Profile):
1 (x4) PCI-Express (in x8 Slot)
5. 2x Intel® 82573L PCI-e Gigabit LAN
5. On board ATI ES1000 Graphics
6. 4x 3.5" Hot-swap Drive Bays
For customizable Storage
7. 450W High-efficiency Redundant
Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 5015M-URV / 5015M-URB |
| Product Name | SuperServer |
| Server Type | Network Server |