Supermicro Computer, Inc. A+ Server 4042G-TRF

Description
Key Features 1. Four AMD Opteron™ 6000 Series processors (G34); 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. 5x 3.5" Hot-swap SAS / SATA Drive Bays 4. Up to 512GB of DDR3 Reg. ECC 1600/1333/1066 or 128GB of DDR3 Unbuf. ECC/non-ECC in 32 DIMMs 5. 2x PCI-e 2.0 x16 slots, 1x PCI-e 2.0 x8 slots, and 1x UIO or PCI-E x8 slot 6. Intel 82576 dual-port Gigabit Ethernet (2x GbE LAN ports) and 1x Dedicated LAN for system management (IPMI 2.0) 7. Integrated Matrox G200 Graphics 8. 1400W High-efficiency Gold Level Redundant Power Supplies
Datasheet
Description
Key Features 1. Four AMD Opteron™ 6000 Series processors (G34); 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. 5x 3.5" Hot-swap SAS / SATA Drive Bays 4. Up to 512GB of DDR3 Reg. ECC 1600/1333/1066 or 128GB of DDR3 Unbuf. ECC/non-ECC in 32 DIMMs 5. 2x PCI-e 2.0 x16 slots, 1x PCI-e 2.0 x8 slots, and 1x UIO or PCI-E x8 slot 6. Intel 82576 dual-port Gigabit Ethernet (2x GbE LAN ports) and 1x Dedicated LAN for system management (IPMI 2.0) 7. Integrated Matrox G200 Graphics 8. 1400W High-efficiency Gold Level Redundant Power Supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 4042G-TRF - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
4042G-TRF
A+ Server 4042G-TRF
Key Features 1. Four AMD Opteron™ 6000 Series processors (G34); 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. 5x 3.5" Hot-swap SAS / SATA Drive Bays 4. Up to 512GB of DDR3 Reg. ECC 1600/1333/1066 or 128GB of DDR3 Unbuf. ECC/non-ECC in 32 DIMMs 5. 2x PCI-e 2.0 x16 slots, 1x PCI-e 2.0 x8 slots, and 1x UIO or PCI-E x8 slot 6. Intel 82576 dual-port Gigabit Ethernet (2x GbE LAN ports) and 1x Dedicated LAN for system management (IPMI 2.0) 7. Integrated Matrox G200 Graphics 8. 1400W High-efficiency Gold Level Redundant Power Supplies

Key Features

1. Four AMD Opteron™ 6000 Series
processors (G34);
16/12/8-Core ready

2. AMD SR5690/SR5670/SP5100 Chipset

3. 5x 3.5" Hot-swap SAS / SATA Drive
Bays

4. Up to 512GB of DDR3 Reg. ECC
1600/1333/1066 or 128GB of DDR3
Unbuf. ECC/non-ECC in 32 DIMMs

5. 2x PCI-e 2.0 x16 slots, 1x PCI-e 2.0
x8 slots, and 1x UIO or PCI-E x8 slot

6. Intel 82576 dual-port Gigabit Ethernet
(2x GbE LAN ports) and 1x Dedicated
LAN for system management (IPMI 2.0)

7. Integrated Matrox G200 Graphics

8. 1400W High-efficiency Gold Level
Redundant Power Supplies

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 4042G-TRF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details