Supermicro Computer, Inc. SuperServer 6024H-32 / 6024H-32B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 6 Low-Profile Expansion Slots 2 (x8) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit PCI 4. 2 x Intel® 82541PI Single-port Gigabit Ethernet Controllers 5. 6 x 3.5" Hot-swap SAS / SATA Drive Bays 6. 550W power supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 6 Low-Profile Expansion Slots 2 (x8) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit PCI 4. 2 x Intel® 82541PI Single-port Gigabit Ethernet Controllers 5. 6 x 3.5" Hot-swap SAS / SATA Drive Bays 6. 550W power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 6 Low-Profile Expansion Slots 2 (x8) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit PCI 4. 2 x Intel® 82541PI Single-port Gigabit Ethernet Controllers 5. 6 x 3.5" Hot-swap SAS / SATA Drive Bays 6. 550W power supply

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR2-400 SDRAM

3. 6 Low-Profile Expansion Slots
2 (x8) PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X,
1 x 32-bit PCI

4. 2 x Intel® 82541PI Single-port Gigabit
Ethernet Controllers

5. 6 x 3.5" Hot-swap SAS / SATA Drive Bays

6. 550W power supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6024H-32 / 6024H-32B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details