Supermicro Computer, Inc. SuperServer 6015B-NTRV / 6015B-NTRB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 650W High-efficiency Redundant Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 650W High-efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 650W High-efficiency Redundant Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

3. Left Slot (Full-height / Full-length):
2 (x8) PCI-Express

4. Right Slot (Low-Profile):
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express

5. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

6. 4 x 3.5" Hot-swap SATA Drive Bays,
For Customizable Storage

7. 650W High-efficiency Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015B-NTRV / 6015B-NTRB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. - ASMB-807T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel Xeon® W-3500/2500 and W-3400/2400 processor
View Details
TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details