Supermicro Computer, Inc. SuperServer 6013P-T / 6013P-TB

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X eExpansion Slot 4. 1 x 64-bit 66MHz Low-profile PCI-X Expansion Slot 5. 2 x Intel 82546EB Gigabit Ethernet 6. 4 x 3.5" Hot-swap Serial ATA Drive Bays 7. 500W Coldswap Power Supply
Datasheet
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X eExpansion Slot 4. 1 x 64-bit 66MHz Low-profile PCI-X Expansion Slot 5. 2 x Intel 82546EB Gigabit Ethernet 6. 4 x 3.5" Hot-swap Serial ATA Drive Bays 7. 500W Coldswap Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X eExpansion Slot 4. 1 x 64-bit 66MHz Low-profile PCI-X Expansion Slot 5. 2 x Intel 82546EB Gigabit Ethernet 6. 4 x 3.5" Hot-swap Serial ATA Drive Bays 7. 500W Coldswap Power Supply

Key Features

1. Dual Intel® Xeon® Support up to 3.20 GHz

2. Up to 12GB DDR 266/200 SDRAM

3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X eExpansion Slot

4. 1 x 64-bit 66MHz Low-profile PCI-X Expansion Slot

5. 2 x Intel 82546EB Gigabit Ethernet

6. 4 x 3.5" Hot-swap Serial ATA Drive Bays

7. 500W Coldswap Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6013P-T / 6013P-TB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5410 - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details