Supermicro Computer, Inc. SuperServer 6013P-8+ / 6013P-8+B

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1 x 64-bit 100MHz Low-profile PCI-X Expansion slot 5. 2 x Intel® 82546EB Gigabit Ethernet Ports 6. Zero Channel RAID Support 7. 4 x 3.5" Ultra320 SCSI (w/ SAF-TE) Hot-swap Drive Bays 8. 500W Power Supply
Datasheet
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1 x 64-bit 100MHz Low-profile PCI-X Expansion slot 5. 2 x Intel® 82546EB Gigabit Ethernet Ports 6. Zero Channel RAID Support 7. 4 x 3.5" Ultra320 SCSI (w/ SAF-TE) Hot-swap Drive Bays 8. 500W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1 x 64-bit 100MHz Low-profile PCI-X Expansion slot 5. 2 x Intel® 82546EB Gigabit Ethernet Ports 6. Zero Channel RAID Support 7. 4 x 3.5" Ultra320 SCSI (w/ SAF-TE) Hot-swap Drive Bays 8. 500W Power Supply

Key Features

1. Dual Intel® Xeon® Support up to 3.20 GHz

2. Up to 12GB DDR 266/200 SDRAM

3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot

4. 1 x 64-bit 100MHz Low-profile PCI-X Expansion slot

5. 2 x Intel® 82546EB Gigabit Ethernet Ports

6. Zero Channel RAID Support

7. 4 x 3.5" Ultra320 SCSI (w/ SAF-TE) Hot-swap Drive Bays

8. 500W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6013P-8+ / 6013P-8+B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
EFM Premium Services Blade - ForeFront™ 3310RC - Data Connect Enterprise, Inc.
Specs
Server Type Network Server
Form Factor Blade Server
Operating Temperature 0 to 50 C (32 to 122 F)
View Details