Supermicro Computer, Inc. A+ Server 1021M-82V / 1021M-82B

Description
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Left Universal Slot: 1x 64-bit PCI-X 133MHz OR (x8) PCI-E 4. Right Universal Slot: 1x 64-bit PCI-X 100MHz OR (x8) PCI-E 5. MCP55 Pro Chipset Dual-Port Gigabit LAN / Ethernet Controller 6. 4 x 3.5" Hot-swap U320 SCSI Drive Bays 7. 560W High-efficiency Power Supply
Description
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Left Universal Slot: 1x 64-bit PCI-X 133MHz OR (x8) PCI-E 4. Right Universal Slot: 1x 64-bit PCI-X 100MHz OR (x8) PCI-E 5. MCP55 Pro Chipset Dual-Port Gigabit LAN / Ethernet Controller 6. 4 x 3.5" Hot-swap U320 SCSI Drive Bays 7. 560W High-efficiency Power Supply
Datasheet
Datasheet Summary
Powered by GS/AI

The Supermicro A+ Server model AS1021M-82 is a 1U rackmount server designed for professional system integrators and PC technicians. It supports dual AMD Opteron 2000 Series processors with Socket F, allowing for enhanced multi-threading capabilities. The serverboard accommodates up to 64GB of DDR2 SDRAM, with support for various memory speeds including 800, 667, and 533 MHz. The server features two universal slots, one supporting 64-bit PCI-X at 133MHz or x8 PCI-E, and the other supporting 64-bit PCI-X at 100MHz or x8 PCI-E. It includes a dual-port Gigabit LAN controller for network connectivity and offers four hot-swap U320 SCSI drive bays for flexible storage options. The system is powered by a 560W high-efficiency power supply, ensuring reliable operation in demanding environments. Compliance with various safety and electromagnetic standards makes it suitable for a range of applications.

Datasheet Summary
Powered by GS/AI

The Supermicro A+ Server model AS1021M-82 is a 1U rackmount server designed for professional system integrators and PC technicians. It supports dual AMD Opteron 2000 Series processors with Socket F, allowing for enhanced multi-threading capabilities. The serverboard accommodates up to 64GB of DDR2 SDRAM, with support for various memory speeds including 800, 667, and 533 MHz. The server features two universal slots, one supporting 64-bit PCI-X at 133MHz or x8 PCI-E, and the other supporting 64-bit PCI-X at 100MHz or x8 PCI-E. It includes a dual-port Gigabit LAN controller for network connectivity and offers four hot-swap U320 SCSI drive bays for flexible storage options. The system is powered by a 560W high-efficiency power supply, ensuring reliable operation in demanding environments. Compliance with various safety and electromagnetic standards makes it suitable for a range of applications.

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Left Universal Slot: 1x 64-bit PCI-X 133MHz OR (x8) PCI-E 4. Right Universal Slot: 1x 64-bit PCI-X 100MHz OR (x8) PCI-E 5. MCP55 Pro Chipset Dual-Port Gigabit LAN / Ethernet Controller 6. 4 x 3.5" Hot-swap U320 SCSI Drive Bays 7. 560W High-efficiency Power Supply

Key Features

1. Two Six-Core AMD Opteron™ 2000
Series (Socket F) processor support;
HT3.0 Link support

2. Up to 64GB DDR2 800/667/533 SDRAM

3. Left Universal Slot:
1x 64-bit PCI-X 133MHz OR (x8) PCI-E

4. Right Universal Slot:
1x 64-bit PCI-X 100MHz OR (x8) PCI-E

5. MCP55 Pro Chipset Dual-Port Gigabit
LAN / Ethernet Controller

6. 4 x 3.5" Hot-swap U320 SCSI Drive Bays

7. 560W High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1021M-82V / 1021M-82B
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. - ASMB-561I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 8004 processors
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details