Supermicro Computer, Inc. SuperServer 5014C-MF / 5014C-MFB

Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz Unbuffered ECC / Non-ECC SDRAM 3. 1 x 64-bit 133MHz Full-height / half length PCI-X Slot 4. 2x Broadcom BCM5721 Gigabit LAN Controllers 5. Support for IPMI 2.0 6. Supports One 3.5" SATA / IDE HDD 7. 260W Cold-swap Power Supply
Datasheet
Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz Unbuffered ECC / Non-ECC SDRAM 3. 1 x 64-bit 133MHz Full-height / half length PCI-X Slot 4. 2x Broadcom BCM5721 Gigabit LAN Controllers 5. Support for IPMI 2.0 6. Supports One 3.5" SATA / IDE HDD 7. 260W Cold-swap Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz Unbuffered ECC / Non-ECC SDRAM 3. 1 x 64-bit 133MHz Full-height / half length PCI-X Slot 4. 2x Broadcom BCM5721 Gigabit LAN Controllers 5. Support for IPMI 2.0 6. Supports One 3.5" SATA / IDE HDD 7. 260W Cold-swap Power Supply

Key Features

1. Intel® Pentium® 4 LGA775 Package
800MHz FSB, Celeron® 533MHz FSB

2. Up to 4GB DDR2 400 / 533MHz
Unbuffered ECC / Non-ECC SDRAM

3. 1 x 64-bit 133MHz Full-height /
half length PCI-X Slot

4. 2x Broadcom BCM5721 Gigabit LAN
Controllers

5. Support for IPMI 2.0

6. Supports One 3.5" SATA / IDE HDD

7. 260W Cold-swap Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5014C-MF / 5014C-MFB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. - ASMB-927T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details