Supermicro Computer, Inc. SuperServer 5015P-8R / 5015P-8RB

Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533/400 SDRAM 3. • 1 (x4) PCI-Express Slot OR 1x 64-bit 133MHz PCI-X Slot, • 1x 64-bit 100MHz PCI-X Slot, • 1x IPMI Slot 4. 2x Intel® 82573 (Tekoa) PCI-e Gigabit LAN Ports 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. Redundant 400W Hot-swap Power Supply with I2C for Remote Management
Datasheet
Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533/400 SDRAM 3. • 1 (x4) PCI-Express Slot OR 1x 64-bit 133MHz PCI-X Slot, • 1x 64-bit 100MHz PCI-X Slot, • 1x IPMI Slot 4. 2x Intel® 82573 (Tekoa) PCI-e Gigabit LAN Ports 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. Redundant 400W Hot-swap Power Supply with I2C for Remote Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533/400 SDRAM 3. • 1 (x4) PCI-Express Slot OR 1x 64-bit 133MHz PCI-X Slot, • 1x 64-bit 100MHz PCI-X Slot, • 1x IPMI Slot 4. 2x Intel® 82573 (Tekoa) PCI-e Gigabit LAN Ports 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. Redundant 400W Hot-swap Power Supply with I2C for Remote Management

Key Features

1. Intel® Pentium® D, Pentium® 4
Extreme Edition, Pentium 4, Pentium
Extreme Edition & Celeron D
in LGA775 Package(FSB 1066/800/533)

2. Up to 8GB unbuffered,
ECC DDR2 667/533/400 SDRAM

3. • 1 (x4) PCI-Express Slot OR
1x 64-bit 133MHz PCI-X Slot,
• 1x 64-bit 100MHz PCI-X Slot,
• 1x IPMI Slot

4. 2x Intel® 82573 (Tekoa) PCI-e Gigabit
LAN Ports

5. Zero Channel RAID Support

6. 4 x 3.5" Ultra320 SCSI Hot-swap
Drive Bays

7. Redundant 400W Hot-swap Power
Supply with I2C for Remote Management

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015P-8R / 5015P-8RB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

2U OTII-compliant edge server with dual 2nd Gen Intel® Xeon® CPUs and QAT/DPDK support. A short-depth, high-expansion platform for 5G vRAN/MEC. - SKY-7223DA-06A1R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 2nd Gen Intel® Xeon® Scalable Processors
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details