Supermicro Computer, Inc. A+ Server 2021M-32RV / 2021M-32RB

Description
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. nVidia MCP55 Pro / AMD 8132 Chipset 3. 8 x 3.5" Hot-swap SAS / SATA Drive Bays 4. Up to 64GB DDR2 800/667/533 SDRAM 5. 2 (x8) PCI-e, 1 (x4) PCI-e (in x8 slot), 1 64-bit 133MHz PCI-X, 2 64-bit 133/100MHz PCI-X Low-profile Add-on Cards Only 6. Dual-port Gigabit LAN/Ethernet Controller 7. 700W High-Efficiency Redundant Power Supply
Datasheet
Description
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. nVidia MCP55 Pro / AMD 8132 Chipset 3. 8 x 3.5" Hot-swap SAS / SATA Drive Bays 4. Up to 64GB DDR2 800/667/533 SDRAM 5. 2 (x8) PCI-e, 1 (x4) PCI-e (in x8 slot), 1 64-bit 133MHz PCI-X, 2 64-bit 133/100MHz PCI-X Low-profile Add-on Cards Only 6. Dual-port Gigabit LAN/Ethernet Controller 7. 700W High-Efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. nVidia MCP55 Pro / AMD 8132 Chipset 3. 8 x 3.5" Hot-swap SAS / SATA Drive Bays 4. Up to 64GB DDR2 800/667/533 SDRAM 5. 2 (x8) PCI-e, 1 (x4) PCI-e (in x8 slot), 1 64-bit 133MHz PCI-X, 2 64-bit 133/100MHz PCI-X Low-profile Add-on Cards Only 6. Dual-port Gigabit LAN/Ethernet Controller 7. 700W High-Efficiency Redundant Power Supply

Key Features

1. Two Six-Core AMD Opteron™ 2000
Series (Socket F) processor support;
HT3.0 Link support

2. nVidia MCP55 Pro / AMD 8132 Chipset

3. 8 x 3.5" Hot-swap SAS / SATA
Drive Bays

4. Up to 64GB DDR2 800/667/533 SDRAM

5. 2 (x8) PCI-e,
1 (x4) PCI-e (in x8 slot),
1 64-bit 133MHz PCI-X,
2 64-bit 133/100MHz PCI-X
Low-profile Add-on Cards Only

6. Dual-port Gigabit
LAN/Ethernet Controller

7. 700W High-Efficiency Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2021M-32RV / 2021M-32RB
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details