Supermicro Computer, Inc. SuperServer 6015C-MT / 6015C-MTB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E Slot 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 4 x 3.5" Hot-swap SATA Drive Trays 6. 520W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E Slot 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 4 x 3.5" Hot-swap SATA Drive Trays 6. 520W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E Slot 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 4 x 3.5" Hot-swap SATA Drive Trays 6. 520W High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM *

3. 1 (x8) PCI-E Slot

4. Intel® 82573V & 82573L
Gigabit Ethernet Controller

5. 4 x 3.5" Hot-swap SATA Drive Trays

6. 520W High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015C-MT / 6015C-MTB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details