Supermicro Computer, Inc. SuperServer 2026T-6RFT+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-E 2.0 slots 4. Right Slot (Low-Profile - 5.5" depth): 1 (x4) PCI-E 2.0 (in x8 slot) 5. LSI 2108 8-Port 6Gbps SAS Controller; RAID 0, 1, 5, 6, 10, 50, 60 6. Intel® 82599EB 10 Gigabit + 82576 Dual-Port Gigabit Ethernet Controller 7. 16x 2.5" Hot-swap SAS/SATA Drives, For Customizable Storage * 8. 920W High-efficiency Platinum Level Redundant Power Supply 9. Integrated IPMI 2.0 with Dedicated LAN
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-E 2.0 slots 4. Right Slot (Low-Profile - 5.5" depth): 1 (x4) PCI-E 2.0 (in x8 slot) 5. LSI 2108 8-Port 6Gbps SAS Controller; RAID 0, 1, 5, 6, 10, 50, 60 6. Intel® 82599EB 10 Gigabit + 82576 Dual-Port Gigabit Ethernet Controller 7. 16x 2.5" Hot-swap SAS/SATA Drives, For Customizable Storage * 8. 920W High-efficiency Platinum Level Redundant Power Supply 9. Integrated IPMI 2.0 with Dedicated LAN

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 2026T-6RFT+ - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
2026T-6RFT+
SuperServer 2026T-6RFT+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 2 (x8) PCI-E 2.0 slots 4. Right Slot (Low-Profile - 5.5" depth): 1 (x4) PCI-E 2.0 (in x8 slot) 5. LSI 2108 8-Port 6Gbps SAS Controller; RAID 0, 1, 5, 6, 10, 50, 60 6. Intel® 82599EB 10 Gigabit + 82576 Dual-Port Gigabit Ethernet Controller 7. 16x 2.5" Hot-swap SAS/SATA Drives, For Customizable Storage * 8. 920W High-efficiency Platinum Level Redundant Power Supply 9. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. 288GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
2 (x8) PCI-E 2.0 slots

4. Right Slot (Low-Profile - 5.5" depth):
1 (x4) PCI-E 2.0 (in x8 slot)

5. LSI 2108 8-Port 6Gbps SAS Controller;
RAID 0, 1, 5, 6, 10, 50, 60

6. Intel® 82599EB 10 Gigabit +
82576 Dual-Port Gigabit
Ethernet Controller

7. 16x 2.5" Hot-swap SAS/SATA Drives,
For Customizable Storage *

8. 920W High-efficiency Platinum Level
Redundant Power Supply

9. Integrated IPMI 2.0 with
Dedicated LAN

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2026T-6RFT+
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. - ASMB-610V3-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details