Supermicro Computer, Inc. SuperServer 6016T-NTRF4+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 or 2 (x8)PCI-E 2.0 4. Right Slot (Low-Profile - 5.6" length): 1 (x8) PCI-E 2.0 slot 5. 2x Intel® 82576 Dual-Port Gigabit Ethernet Controllers (4 ports) 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 700W Gold-Level Redundant Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 or 2 (x8)PCI-E 2.0 4. Right Slot (Low-Profile - 5.6" length): 1 (x8) PCI-E 2.0 slot 5. 2x Intel® 82576 Dual-Port Gigabit Ethernet Controllers (4 ports) 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 700W Gold-Level Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6016T-NTRF4+ - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6016T-NTRF4+
SuperServer 6016T-NTRF4+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 or 2 (x8)PCI-E 2.0 4. Right Slot (Low-Profile - 5.6" length): 1 (x8) PCI-E 2.0 slot 5. 2x Intel® 82576 Dual-Port Gigabit Ethernet Controllers (4 ports) 6. 4 x 3.5" Hot-swap SATA Drive Bays, For Customizable Storage 7. 700W Gold-Level Redundant Power Supply

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. 288GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
1 (x16) PCI-E 2.0 or 2 (x8)PCI-E 2.0

4. Right Slot (Low-Profile - 5.6" length):
1 (x8) PCI-E 2.0 slot

5. 2x Intel® 82576 Dual-Port Gigabit
Ethernet Controllers (4 ports)

6. 4 x 3.5" Hot-swap SATA Drive Bays,
For Customizable Storage

7. 700W Gold-Level Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6016T-NTRF4+
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details