Supermicro Computer, Inc. SuperWorkstation 7045A-T / 7045A-TB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x16) & 1 (x4 in x16) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 1x 64-bit 100MHz PCI-X, 1x 32-bit PCI 33MHz 4. Intel® (ESB2/Gilgal) 82563 Dual-port Gigabit Ethernet Controller 5. 6 x 3.5" hot-swap SATA Drive Bays 6. 645W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x16) & 1 (x4 in x16) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 1x 64-bit 100MHz PCI-X, 1x 32-bit PCI 33MHz 4. Intel® (ESB2/Gilgal) 82563 Dual-port Gigabit Ethernet Controller 5. 6 x 3.5" hot-swap SATA Drive Bays 6. 645W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7045A-T / 7045A-TB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7045A-T / 7045A-TB
SuperWorkstation 7045A-T / 7045A-TB
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x16) & 1 (x4 in x16) PCI-Express, 2x 64-bit 133/100MHz PCI-X, 1x 64-bit 100MHz PCI-X, 1x 32-bit PCI 33MHz 4. Intel® (ESB2/Gilgal) 82563 Dual-port Gigabit Ethernet Controller 5. 6 x 3.5" hot-swap SATA Drive Bays 6. 645W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Up to 32GB 667/533MHz DDR2 ECC
FB-DIMM (Fully Buffered DIMM)

3. 1 (x16) & 1 (x4 in x16) PCI-Express,
2x 64-bit 133/100MHz PCI-X,
1x 64-bit 100MHz PCI-X,
1x 32-bit PCI 33MHz

4. Intel® (ESB2/Gilgal) 82563 Dual-port
Gigabit Ethernet Controller

5. 6 x 3.5" hot-swap SATA Drive
Bays

6. 645W Low-Noise Power Supply

7. Tower or Rackmount

8. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7045A-T / 7045A-TB
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

2U 20
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details