Supermicro Computer, Inc. SuperServer 6015X-3V / 6015X-3B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Universal slot supporting: 1 (x8) PCI-Express OR 1x 64-bit 133MHz PCI-X 4. Right Universal slot supporting: 1 (x4) PCI-Express, or 1x 64-bit 100MHz PCI-X 5. Left Auxiliary slot supporting: 1 (x8), PCI-Express 6. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 7. 3 x 3.5" Hot-swap SAS / SATA Drive Bays 8. 700W Cold-swap High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Universal slot supporting: 1 (x8) PCI-Express OR 1x 64-bit 133MHz PCI-X 4. Right Universal slot supporting: 1 (x4) PCI-Express, or 1x 64-bit 100MHz PCI-X 5. Left Auxiliary slot supporting: 1 (x8), PCI-Express 6. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 7. 3 x 3.5" Hot-swap SAS / SATA Drive Bays 8. 700W Cold-swap High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Universal slot supporting: 1 (x8) PCI-Express OR 1x 64-bit 133MHz PCI-X 4. Right Universal slot supporting: 1 (x4) PCI-Express, or 1x 64-bit 100MHz PCI-X 5. Left Auxiliary slot supporting: 1 (x8), PCI-Express 6. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 7. 3 x 3.5" Hot-swap SAS / SATA Drive Bays 8. 700W Cold-swap High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

3. Left Universal slot supporting:
1 (x8) PCI-Express OR
1x 64-bit 133MHz PCI-X

4. Right Universal slot supporting:
1 (x4) PCI-Express, or
1x 64-bit 100MHz PCI-X

5. Left Auxiliary slot supporting:
1 (x8), PCI-Express

6. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

7. 3 x 3.5" Hot-swap SAS / SATA Drive Bays

8. 700W Cold-swap High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015X-3V / 6015X-3B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5110-CN - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details