Supermicro Computer, Inc. SuperServer 5037MC-H8TRF

Description
Key Features (per node) 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. 2x 3.5" Hot-swap SATA3 (6 Gbps) 3. 1x (x8) PCI-E 2.0 low-profile slot 4. Up to 32GB DDR3 ECC UDIMM 1333/1066MHz Memory support; 2 channels 5. 2x Intel 82580DB GbE LAN ports 6. 1x Dedicated LAN for IPMI Remote Management 7. 4x 8cm Heavy duty fans with optimal cooling zone 8. 1620W Redundant 80Plus Platinum Level power supplies
Datasheet
Description
Key Features (per node) 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. 2x 3.5" Hot-swap SATA3 (6 Gbps) 3. 1x (x8) PCI-E 2.0 low-profile slot 4. Up to 32GB DDR3 ECC UDIMM 1333/1066MHz Memory support; 2 channels 5. 2x Intel 82580DB GbE LAN ports 6. 1x Dedicated LAN for IPMI Remote Management 7. 4x 8cm Heavy duty fans with optimal cooling zone 8. 1620W Redundant 80Plus Platinum Level power supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5037MC-H8TRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5037MC-H8TRF
SuperServer 5037MC-H8TRF
Key Features (per node) 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. 2x 3.5" Hot-swap SATA3 (6 Gbps) 3. 1x (x8) PCI-E 2.0 low-profile slot 4. Up to 32GB DDR3 ECC UDIMM 1333/1066MHz Memory support; 2 channels 5. 2x Intel 82580DB GbE LAN ports 6. 1x Dedicated LAN for IPMI Remote Management 7. 4x 8cm Heavy duty fans with optimal cooling zone 8. 1620W Redundant 80Plus Platinum Level power supplies

Key Features (per node)

1. Intel® Xeon® processor E3-1200
family; socket H2 (LGA 1155)

2. 2x 3.5" Hot-swap SATA3 (6 Gbps)

3. 1x (x8) PCI-E 2.0 low-profile slot

4. Up to 32GB DDR3 ECC UDIMM
1333/1066MHz Memory support;
2 channels

5. 2x Intel 82580DB GbE LAN ports

6. 1x Dedicated LAN for IPMI Remote
Management

7. 4x 8cm Heavy duty fans with optimal
cooling zone

8. 1620W Redundant 80Plus Platinum
Level power supplies

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5037MC-H8TRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
EFM Premium Services Blade - ForeFront™ 3310RC - Data Connect Enterprise, Inc.
Specs
Server Type Network Server
Form Factor Blade Server
Operating Temperature 0 to 50 C (32 to 122 F)
View Details