Supermicro Computer, Inc. SuperServer 6014L-M / 6014L-MB

Description
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB, with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 66MHz PCI-X Slot (Default) 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. 1x 3.5" Internal Drive Bay 6. 260W Power Supply
Datasheet
Description
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB, with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 66MHz PCI-X Slot (Default) 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. 1x 3.5" Internal Drive Bay 6. 260W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB, with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 66MHz PCI-X Slot (Default) 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. 1x 3.5" Internal Drive Bay 6. 260W Power Supply

Key Features

1. Dual Intel® Dual Core Xeon® Processor
LV (Low Voltage), 667 MHz FSB,
with Enhanced Speedstep Technology

2. Up to 16GB DDR2 400 SDRAM

3. • 1 (x8) PCI-Express OR
• 1x 66MHz PCI-X Slot (Default)

4. Intel® 82573V and 82573L Gigabit
Ethernet Controllers

5. 1x 3.5" Internal Drive Bay

6. 260W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6014L-M / 6014L-MB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
EFM Premium Services Blade - ForeFront™ 3310RC - Data Connect Enterprise, Inc.
Specs
Server Type Network Server
Form Factor Blade Server
Operating Temperature 0 to 50 C (32 to 122 F)
View Details