Key Features
1. Quad AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link
2. Up to 32GB DDR400 SDRAM (or)
Up to 64GB DDR333 SDRAM (or)
Up to 64GB DDR266 SDRAM
3. 1 PCI-e x8 Slot,
1 PCI-e x8 or Hypertransport Slot,
2 PCI-X 133/100MHz Slots,
2 PCI-X 100MHz Slots
4. nVidia® nForce Pro 2200 (CK804)
AMD8132 Chipset
5. 5 x 3.5" Hot-swap SCSI Drive Bays
6. Dual Gigabit (Intel 82546GB)
Ethernet Controller
7. 1000W Redundant Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 4040C-8R / 4040C-8RB |
| Product Name | A+ Server |
| Server Type | Network Server |