Supermicro Computer, Inc. 10G Ethernet Switch SBM-XEM-X10SM

Description
High-Performance, High Density, Advanced Switching Capabilities for Meeting 10-Gigabit Ethernet Networking Requirements scaling from Small Business to the Enterprise SBM-XEM-X10SM is a 10-Gigabit Ethernet layer 2/3 Switch module developed specifically for use in the Supermicro SuperBlade® system. It offers advanced switching features and connection to 10-Gigabit Ethernet networks. Internally it connects to the SuperBlade through a one- or two-port mezzanine add-on-card Externally there are up to ten 10-Gb/s uplink connections (four in the TwinBlade® system). It also has two internal Ethernet paths to the CMM(s) to allow configuration, management, and control of the switch and its ports through a browser-based management interface. In addition to the Web-based GUI, it offers a CLI for enhanced flexibility in switch management and control.
Description
High-Performance, High Density, Advanced Switching Capabilities for Meeting 10-Gigabit Ethernet Networking Requirements scaling from Small Business to the Enterprise SBM-XEM-X10SM is a 10-Gigabit Ethernet layer 2/3 Switch module developed specifically for use in the Supermicro SuperBlade® system. It offers advanced switching features and connection to 10-Gigabit Ethernet networks. Internally it connects to the SuperBlade through a one- or two-port mezzanine add-on-card Externally there are up to ten 10-Gb/s uplink connections (four in the TwinBlade® system). It also has two internal Ethernet paths to the CMM(s) to allow configuration, management, and control of the switch and its ports through a browser-based management interface. In addition to the Web-based GUI, it offers a CLI for enhanced flexibility in switch management and control.

Suppliers

Company
Product
Description
Supplier Links
10G Ethernet Switch - SBM-XEM-X10SM - Supermicro Computer, Inc.
San Jose, CA, USA
10G Ethernet Switch
SBM-XEM-X10SM
10G Ethernet Switch SBM-XEM-X10SM
High-Performance, High Density, Advanced Switching Capabilities for Meeting 10-Gigabit Ethernet Networking Requirements scaling from Small Business to the Enterprise SBM-XEM-X10SM is a 10-Gigabit Ethernet layer 2/3 Switch module developed specifically for use in the Supermicro SuperBlade® system. It offers advanced switching features and connection to 10-Gigabit Ethernet networks. Internally it connects to the SuperBlade through a one- or two-port mezzanine add-on-card Externally there are up to ten 10-Gb/s uplink connections (four in the TwinBlade® system). It also has two internal Ethernet paths to the CMM(s) to allow configuration, management, and control of the switch and its ports through a browser-based management interface. In addition to the Web-based GUI, it offers a CLI for enhanced flexibility in switch management and control.

High-Performance, High Density, Advanced Switching Capabilities for Meeting 10-Gigabit Ethernet Networking Requirements scaling from Small Business to the Enterprise
SBM-XEM-X10SM is a 10-Gigabit Ethernet layer 2/3 Switch module developed specifically for use in the Supermicro SuperBlade® system. It offers advanced switching features and connection to 10-Gigabit Ethernet networks. Internally it connects to the SuperBlade through a one- or two-port mezzanine add-on-card Externally there are up to ten 10-Gb/s uplink connections (four in the TwinBlade® system). It also has two internal Ethernet paths to the CMM(s) to allow configuration, management, and control of the switch and its ports through a browser-based management interface. In addition to the Web-based GUI, it offers a CLI for enhanced flexibility in switch management and control.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBM-XEM-X10SM
Product Name 10G Ethernet Switch
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details