Supermicro Computer, Inc. SuperServer 7045B-3 / 7045B-3B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 2 (x8) & 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controllerr 5. 8 x 3.5" Hot-swap SAS/SATA Drive Bays 6. 650W Power Supply 7. Tower or Rackmount
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 2 (x8) & 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controllerr 5. 8 x 3.5" Hot-swap SAS/SATA Drive Bays 6. 650W Power Supply 7. Tower or Rackmount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 2 (x8) & 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controllerr 5. 8 x 3.5" Hot-swap SAS/SATA Drive Bays 6. 650W Power Supply 7. Tower or Rackmount

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Up to 32GB 667/533MHz DDR2 ECC
FB-DIMM (Fully Buffered DIMM)

3. 2 (x8) & 1 (x4) PCI-Express,
2x 64-bit 133MHz PCI-X,
1x 64-bit 100MHz PCI-X

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controllerr

5. 8 x 3.5" Hot-swap SAS/SATA Drive
Bays

6. 650W Power Supply

7. Tower or Rackmount

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7045B-3 / 7045B-3B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. - SKY-8134DU-12BA000 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details