Supermicro Computer, Inc. SuperServer 7046GT-TRF

Description
Key Features • Supports up to 4 Double-Width GPU 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 4 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x16 slots), 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 4. Intel® Dual 82574L Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays Supports up to 6 SATA Drives 6. 1400W Gold Level Redundant Power Supply 7. Tower or Rackmount
Datasheet
Description
Key Features • Supports up to 4 Double-Width GPU 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 4 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x16 slots), 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 4. Intel® Dual 82574L Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays Supports up to 6 SATA Drives 6. 1400W Gold Level Redundant Power Supply 7. Tower or Rackmount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 7046GT-TRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
7046GT-TRF
SuperServer 7046GT-TRF
Key Features • Supports up to 4 Double-Width GPU 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 4 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x16 slots), 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 4. Intel® Dual 82574L Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays Supports up to 6 SATA Drives 6. 1400W Gold Level Redundant Power Supply 7. Tower or Rackmount

Key Features
• Supports up to 4
Double-Width GPU

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 4 (x16) PCI-E 2.0,
2 (x4) PCI-E 2.0 (in x16 slots),
1 (x4) PCI-E (in x8 slot),
2x PCI 33MHz slots

4. Intel® Dual 82574L Gigabit
Ethernet

5. 8 x 3.5" Hot-swap Drives Trays
Supports up to 6 SATA Drives

6. 1400W Gold Level Redundant
Power Supply

7. Tower or Rackmount

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046GT-TRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. - ASMB-975I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details