Supermicro Computer, Inc. SuperServer 8025C-3RB

Description
Key Features 1. Quad Intel® 64-bit Xeon® MP Support 1066 MHz FSB 2. Up to 192GB DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x8) PCI-e (using x16 slot), 1 (x8) PCI-e (using x8 slot) & 1 (x4) PCI-e (using x8 slot) 1x 64-bit 133MHz PCI-X Low-profile Add-on Cards Only 4. Intel® 87575EB Dual-port Gigabit Ethernet Controller 5. LSI 1068e Dual Channel 8-Port SAS Controller 6. 6 x 3.5" Hot-swap SAS Drive Trays with SES2 7. 1200W High-efficiency Redundant Power Supply 8. ATI ES1000 32MB PCI graphics controller
Datasheet
Description
Key Features 1. Quad Intel® 64-bit Xeon® MP Support 1066 MHz FSB 2. Up to 192GB DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x8) PCI-e (using x16 slot), 1 (x8) PCI-e (using x8 slot) & 1 (x4) PCI-e (using x8 slot) 1x 64-bit 133MHz PCI-X Low-profile Add-on Cards Only 4. Intel® 87575EB Dual-port Gigabit Ethernet Controller 5. LSI 1068e Dual Channel 8-Port SAS Controller 6. 6 x 3.5" Hot-swap SAS Drive Trays with SES2 7. 1200W High-efficiency Redundant Power Supply 8. ATI ES1000 32MB PCI graphics controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 8025C-3RB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
8025C-3RB
SuperServer 8025C-3RB
Key Features 1. Quad Intel® 64-bit Xeon® MP Support 1066 MHz FSB 2. Up to 192GB DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x8) PCI-e (using x16 slot), 1 (x8) PCI-e (using x8 slot) & 1 (x4) PCI-e (using x8 slot) 1x 64-bit 133MHz PCI-X Low-profile Add-on Cards Only 4. Intel® 87575EB Dual-port Gigabit Ethernet Controller 5. LSI 1068e Dual Channel 8-Port SAS Controller 6. 6 x 3.5" Hot-swap SAS Drive Trays with SES2 7. 1200W High-efficiency Redundant Power Supply 8. ATI ES1000 32MB PCI graphics controller

Key Features

1. Quad Intel® 64-bit Xeon® MP
Support 1066 MHz FSB

2. Up to 192GB DDR2 ECC FB-DIMM
(Fully Buffered DIMM)

3. 1 (x8) PCI-e (using x16 slot),
1 (x8) PCI-e (using x8 slot) &
1 (x4) PCI-e (using x8 slot)
1x 64-bit 133MHz PCI-X
Low-profile Add-on Cards Only

4. Intel® 87575EB Dual-port
Gigabit Ethernet Controller

5. LSI 1068e Dual Channel 8-Port
SAS Controller

6. 6 x 3.5" Hot-swap SAS Drive Trays
with SES2

7. 1200W High-efficiency Redundant
Power Supply

8. ATI ES1000 32MB PCI graphics controller

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 8025C-3RB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3830 | TwinCAT 3 Machine Learning Server Client -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details