Supermicro Computer, Inc. SuperServer 6014H-i / 6014H-iB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height / length PCI-X Slot 4. 1 (x4) on a (x8) PCI-Express Slot OR 1 x 64-bit 133MHz Low-profile PCI-X Slot 5. 2 x Intel® 82546GB Gigabit Ethernet Ports 6. 3 x 3.5" Fixed IDE Drive Bays 7. 420W Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height / length PCI-X Slot 4. 1 (x4) on a (x8) PCI-Express Slot OR 1 x 64-bit 133MHz Low-profile PCI-X Slot 5. 2 x Intel® 82546GB Gigabit Ethernet Ports 6. 3 x 3.5" Fixed IDE Drive Bays 7. 420W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height / length PCI-X Slot 4. 1 (x4) on a (x8) PCI-Express Slot OR 1 x 64-bit 133MHz Low-profile PCI-X Slot 5. 2 x Intel® 82546GB Gigabit Ethernet Ports 6. 3 x 3.5" Fixed IDE Drive Bays 7. 420W Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

3. 1 (x8) PCI-Express Expansion Slot
OR
1 x 64-bit 133MHz Full-height / length
PCI-X Slot

4. 1 (x4) on a (x8) PCI-Express Slot
OR
1 x 64-bit 133MHz Low-profile
PCI-X Slot

5. 2 x Intel® 82546GB Gigabit
Ethernet Ports

6. 3 x 3.5" Fixed IDE Drive Bays

7. 420W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6014H-i / 6014H-iB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. - ASMB-587G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details
TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details