Supermicro Computer, Inc. SuperServer 5015M-UV / 5015M-UB

Description
Key Features 1. Intel® Xeon® 3200 / 3000 Series, Core™ 2 Quad / Duo / Extreme Series, Pentium® D, Pentium Extreme Edition, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533MHz SDRAM 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x4) PCI-Express (in x8 Slot) 5. 2x Intel® 82573L PCI-e Gigabit LAN 5. On board ATI ES1000 Graphics 6. 4x 3.5" Hot-swap Drive Bays For customizable Storage 7. 560W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® 3200 / 3000 Series, Core™ 2 Quad / Duo / Extreme Series, Pentium® D, Pentium Extreme Edition, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533MHz SDRAM 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x4) PCI-Express (in x8 Slot) 5. 2x Intel® 82573L PCI-e Gigabit LAN 5. On board ATI ES1000 Graphics 6. 4x 3.5" Hot-swap Drive Bays For customizable Storage 7. 560W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Xeon® 3200 / 3000 Series, Core™ 2 Quad / Duo / Extreme Series, Pentium® D, Pentium Extreme Edition, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533MHz SDRAM 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x4) PCI-Express (in x8 Slot) 5. 2x Intel® 82573L PCI-e Gigabit LAN 5. On board ATI ES1000 Graphics 6. 4x 3.5" Hot-swap Drive Bays For customizable Storage 7. 560W High-efficiency Power Supply

Key Features

1. Intel® Xeon® 3200 / 3000 Series,
Core™ 2 Quad / Duo / Extreme Series,
Pentium® D, Pentium Extreme Edition,
Pentium 4 & Celeron D in LGA775
Package (FSB 1066/800/533)

2. Up to 8GB unbuffered ECC / non-ECC
DDR2 667/533MHz SDRAM

3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) AND
1 (x8) PCI-Express

4. Right Slot (Low-Profile):
1 (x4) PCI-Express (in x8 Slot)

5. 2x Intel® 82573L PCI-e Gigabit LAN

5. On board ATI ES1000 Graphics

6. 4x 3.5" Hot-swap Drive Bays
For customizable Storage

7. 560W High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015M-UV / 5015M-UB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 12x DDR4, 5x PCIe x16, and legacy PCI for flexible industrial applications. - ASMB-925T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details
TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperWorkstation - 7045A-3 / 7045A-3B - Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
View Details