Supermicro Computer, Inc. A+ Server 2122TG-HIBQRF

Description
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 6x Hot-swap SATA Drive Bays 6. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector 7. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified
Description
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 6x Hot-swap SATA Drive Bays 6. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector 7. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified

Suppliers

Company
Product
Description
Supplier Links
A+ Server 2122TG-HIBQRF
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 4. Dual-port GbE LAN Controller, 4x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 6x Hot-swap SATA Drive Bays 6. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector 7. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified

Key Features (per node)

1. Dual AMD Opteron™ 6000 Series
processors (Socket G34)
16/12/8-Core ready

2. Up to 256GB DDR3 Registered ECC
1600/1333/1066 SDRAM in 16 DIMMs

3. 1x Low-profile PCI-E 2.0 in x16 slot
(For add-on card up to 5.9"in length)

4. Dual-port GbE LAN Controller, 4x
USB 2.0 ports, 1x dedicated LAN for
system management (IPMI 2.0)

5. 6x Hot-swap SATA Drive Bays

6. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector

7. 1400W High-efficiency Redundant
Power Supplies; 80PLUS Gold Certified

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2122TG-HIBQRF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6350 | TwinCAT SMS/SMTP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. - ASMB-830I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details