Supermicro Computer, Inc. SuperWorkstation 5046A-XB

Description
Key Features Whisper Quiet Workstation (27dB) with nVidia® SLI™ and ATI® CrossfireX™ Technology Support 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1600/1333/1066/800 ECC / non-ECC Un-Buffered DIMM 3. 2 (x16) PCI-Express 2.0, 1 (x4) PCI-Express (using x8 slot), 1x 32-bit PCI Slots 4. Intel® Dual 82574L Gigabit Ethernet Controller 5. Supports nVidia® SLI™ and ATI® CrossfireX ™ Technology 6. 8 x 3.5" hot-swap SATA Drive Bays 7. 865W Low-Noise High Efficiency Cooling-Redundant Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet
Description
Key Features Whisper Quiet Workstation (27dB) with nVidia® SLI™ and ATI® CrossfireX™ Technology Support 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1600/1333/1066/800 ECC / non-ECC Un-Buffered DIMM 3. 2 (x16) PCI-Express 2.0, 1 (x4) PCI-Express (using x8 slot), 1x 32-bit PCI Slots 4. Intel® Dual 82574L Gigabit Ethernet Controller 5. Supports nVidia® SLI™ and ATI® CrossfireX ™ Technology 6. 8 x 3.5" hot-swap SATA Drive Bays 7. 865W Low-Noise High Efficiency Cooling-Redundant Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 5046A-XB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
5046A-XB
SuperWorkstation 5046A-XB
Key Features Whisper Quiet Workstation (27dB) with nVidia® SLI™ and ATI® CrossfireX™ Technology Support 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1600/1333/1066/800 ECC / non-ECC Un-Buffered DIMM 3. 2 (x16) PCI-Express 2.0, 1 (x4) PCI-Express (using x8 slot), 1x 32-bit PCI Slots 4. Intel® Dual 82574L Gigabit Ethernet Controller 5. Supports nVidia® SLI™ and ATI® CrossfireX ™ Technology 6. 8 x 3.5" hot-swap SATA Drive Bays 7. 865W Low-Noise High Efficiency Cooling-Redundant Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control

Key Features
Whisper Quiet Workstation (27dB)
with nVidia® SLI™ and ATI®
CrossfireX™ Technology Support

1. Intel® Core™ i7 / i7 Extreme Edition,
and Intel® Xeon® 5600/5500/3600/3500
series (QPI up to 6.4 GT/s)

2. Up to 24GB DDR3 1600/1333/1066/800
ECC / non-ECC Un-Buffered DIMM

3. 2 (x16) PCI-Express 2.0,
1 (x4) PCI-Express (using x8 slot),
1x 32-bit PCI Slots

4. Intel® Dual 82574L Gigabit
Ethernet Controller

5. Supports nVidia® SLI™ and
ATI® CrossfireX ™ Technology

6. 8 x 3.5" hot-swap SATA Drive
Bays

7. 865W Low-Noise High Efficiency
Cooling-Redundant Power Supply

8. Tower or Rackmount

9. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5046A-XB
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. - ASMB-927T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
MC850-40 Compact Industrial AMD Ryzen Edge Server - MC850-40 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature ? to 35 C (? to 95 F)
Processor Type AMD Ryzen
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details