Supermicro Computer, Inc. GPU SuperBlade SBI-7126TG

Description
Key Features 1. Up to two Tesla M2090 / M2070Q / M2070 / M2050 GPUs 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 3. Intel® 5520 (Tylersburg) Chipset 4. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 5. Intel® 82576 Dual-Port Gigabit Ethernet 6. 2 PCI-E 2.0 x16 (FH/HL) 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. 1x SATA Disk on Module 9. Integrated Matrox G200eW Graphics
Datasheet
Description
Key Features 1. Up to two Tesla M2090 / M2070Q / M2070 / M2050 GPUs 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 3. Intel® 5520 (Tylersburg) Chipset 4. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 5. Intel® 82576 Dual-Port Gigabit Ethernet 6. 2 PCI-E 2.0 x16 (FH/HL) 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. 1x SATA Disk on Module 9. Integrated Matrox G200eW Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPU SuperBlade - SBI-7126TG - Supermicro Computer, Inc.
San Jose, CA, USA
GPU SuperBlade
SBI-7126TG
GPU SuperBlade SBI-7126TG
Key Features 1. Up to two Tesla M2090 / M2070Q / M2070 / M2050 GPUs 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 3. Intel® 5520 (Tylersburg) Chipset 4. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 5. Intel® 82576 Dual-Port Gigabit Ethernet 6. 2 PCI-E 2.0 x16 (FH/HL) 7. Integrated IPMI2.0 w/ remote KVM and virtual media 8. 1x SATA Disk on Module 9. Integrated Matrox G200eW Graphics

Key Features

1. Up to two Tesla M2090 / M2070Q /
M2070 / M2050 GPUs

2. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

3. Intel® 5520 (Tylersburg) Chipset

4. Up to 96GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 24GB
Unbuffered DIMM

5. Intel® 82576 Dual-Port Gigabit
Ethernet

6. 2 PCI-E 2.0 x16 (FH/HL)

7. Integrated IPMI2.0 w/ remote KVM and
virtual media

8. 1x SATA Disk on Module

9. Integrated Matrox G200eW Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7126TG
Product Name GPU SuperBlade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5610-8-48V V2 - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details