Supermicro Computer, Inc. SuperServer 6026TT-H6IBXRF

Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 (low-profile) with riser card 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 3x 3.5" Hot-swap SAS Drives 7. 1400W Redundant Power Supplies 80 PLUS, Gold Level Certified 8. Mellanox ConnectX DDR Infiniband 20Gbps Controller w/ QSFP connector
Datasheet
Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 (low-profile) with riser card 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 3x 3.5" Hot-swap SAS Drives 7. 1400W Redundant Power Supplies 80 PLUS, Gold Level Certified 8. Mellanox ConnectX DDR Infiniband 20Gbps Controller w/ QSFP connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6026TT-H6IBXRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6026TT-H6IBXRF
SuperServer 6026TT-H6IBXRF
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x8) PCI-E 2.0 (low-profile) with riser card 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 3x 3.5" Hot-swap SAS Drives 7. 1400W Redundant Power Supplies 80 PLUS, Gold Level Certified 8. Mellanox ConnectX DDR Infiniband 20Gbps Controller w/ QSFP connector

Key Features

Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x8) PCI-E 2.0 (low-profile) with
riser card

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Dual Intel® 82574L Gigabit
Ethernet Controller

6. 3x 3.5" Hot-swap SAS Drives

7. 1400W Redundant Power Supplies
80 PLUS, Gold Level Certified

8. Mellanox ConnectX DDR Infiniband
20Gbps Controller w/ QSFP connector

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6026TT-H6IBXRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details