Key Features
1. Xeon® 3200/3000 Series, Pentium® D,
Pentium 4, Pentium Extreme Edition,
& Celeron D in LGA775 Package
(FSB 1066/800/533)
2. Up to 8GB unbuffered ECC / non-ECC
DDR2 667/533 SDRAM
3. 1 (x4) & 1 (x8) PCI-Express
2x 64-bit 133MHz PCI-X
2x 64-bit 100MHz PCI-X
4. Intel® 82573V + Intel® 82573L
PCI-e Gigabit Controllers (2x LAN Ports)
5. 6 x 3.5" Hot-swappable U320 SCSI Drive
Bays
6. 550W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 5025M-4+ / 5025M-4+B |
| Product Name | SuperServer |
| Server Type | Network Server |