Supermicro Computer, Inc. SuperServer 6016GT-TF-TM1

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 2 (x8) PCI-E 2.0 slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 3x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 1x Nvidia Tesla M1060 GPU Card
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 2 (x8) PCI-E 2.0 slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 3x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 1x Nvidia Tesla M1060 GPU Card

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6016GT-TF-TM1 - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6016GT-TF-TM1
SuperServer 6016GT-TF-TM1
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 2 (x8) PCI-E 2.0 slots 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 3x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 1x Nvidia Tesla M1060 GPU Card

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x4) PCI-E 2.0 (Low Profile)
2 (x8) PCI-E 2.0 slots

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 3x Hot-swap SATA Drive Bays

7. 1400W Gold-level High-efficiency
Power Supply

8. 1x Nvidia Tesla M1060 GPU Card

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6016GT-TF-TM1
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
2U edge server with dual 3rd Gen Intel® Xeon® CPUs, massive expansion, and high-density storage. Optimized for AI inference, CDN, and edge data caching. - SKY-7632FH-06A1R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details