Supermicro Computer, Inc. SuperServer 6025B-TR+V / 6025B-TR+B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 64GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 2 (x8) & 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X Low-profile Expansion Slots 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 700W High-efficiency Redundant Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 64GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 2 (x8) & 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X Low-profile Expansion Slots 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 700W High-efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 64GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 2 (x8) & 1 (x4) PCI-Express, 2x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X Low-profile Expansion Slots 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 700W High-efficiency Redundant Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Up to 64GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

3. 2 (x8) & 1 (x4) PCI-Express,
2x 64-bit 133MHz PCI-X,
1x 64-bit 100MHz PCI-X
Low-profile Expansion Slots

4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported

6. 700W High-efficiency Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6025B-TR+V / 6025B-TR+B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF6421 | TwinCAT 3 XML Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Compact 2U edge server with dual 3rd Gen Intel® Xeon® Scalable processors, ideal for dense AI inference and advanced edge analytics. - SKY-8232DV2-A000E - Advantech
Specs
Server Type Network Server
Operating Temperature -5 to 40 C (23 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
EFM Premium Services Blade - ForeFront™ 3310RC - Patton Electronics Co.
Specs
Server Type Network Server
View Details