Supermicro Computer, Inc. SuperServer 5025M-4 / 5025M-4B

Description
Key Features 1. 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC / non-ECC DDR2 667/533/400 SDRAM 3. 1 (x4) PCI-Express 2x 64-bit 133MHz PCI-X 2x 64-bit 100MHz PCI-X 4. 1x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Port 5. 6 x 3.5" Hot-swappable U320 SCSI Drive Bays 6. 400W Power Supply
Datasheet
Description
Key Features 1. 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC / non-ECC DDR2 667/533/400 SDRAM 3. 1 (x4) PCI-Express 2x 64-bit 133MHz PCI-X 2x 64-bit 100MHz PCI-X 4. 1x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Port 5. 6 x 3.5" Hot-swappable U320 SCSI Drive Bays 6. 400W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC / non-ECC DDR2 667/533/400 SDRAM 3. 1 (x4) PCI-Express 2x 64-bit 133MHz PCI-X 2x 64-bit 100MHz PCI-X 4. 1x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Port 5. 6 x 3.5" Hot-swappable U320 SCSI Drive Bays 6. 400W Power Supply

Key Features

1. 1. Intel® Pentium® D, Pentium® 4
Extreme Edition, Pentium 4, Pentium
Extreme Edition & Celeron D
in LGA775 Package(FSB 1066/800/533)

2. Up to 8GB unbuffered, ECC / non-ECC
DDR2 667/533/400 SDRAM

3. 1 (x4) PCI-Express
2x 64-bit 133MHz PCI-X
2x 64-bit 100MHz PCI-X

4. 1x Intel® 82573V (Tekoa) PCI-e Gigabit
LAN Port

5. 6 x 3.5" Hot-swappable U320 SCSI Drive
Bays

6. 400W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5025M-4 / 5025M-4B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
4U Intel® Xeon® Scalable GPU Server with 4x double-deck PCIe cards for AI training and scientific computing. - SKY-640-2R20A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details