Supermicro Computer, Inc. Processor Blade SBI-7425C-T3

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. 3x 2.5" Hot-swap SATA Drive Trays 6. On board Winbond® integrated 32MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. 3x 2.5" Hot-swap SATA Drive Trays 6. On board Winbond® integrated 32MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7425C-T3 - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7425C-T3
Processor Blade SBI-7425C-T3
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. 3x 2.5" Hot-swap SATA Drive Trays 6. On board Winbond® integrated 32MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 1333 / 1066
MHz FSB

2. Intel® 5100 (San Clemente) chipset

3. Up to 24GB Reg. ECC VLP DDR2
667 / 533 SDRAM

4. Intel® 82575EB Gigabit Ethernet
Controller

5. 3x 2.5" Hot-swap SATA Drive Trays

6. On board Winbond® integrated 32MB
Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7425C-T3
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
4U Intel® Xeon® Scalable GPU Server with 10x double-deck PCIe cards for large-scale AI training and HPC. - SKY-6420-R48A1 - Advantech
Specs
Server Type Network Server
Processor Type Dual Intel LGA 3647-P0 for Intel® Xeon® Scalable Series processor (up to 160W TDP)
View Details