Supermicro Computer, Inc. SuperServer 5015TB-10GB

Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. 1 (x16) PCI-e 2.0 slot (Low Profile) 5. Intel® 82598EB 10 Gigabit + 82573V + 82573L Ethernet Controllers 6. 2x Hot-swap SATA Drive Bays 7. 780W High-efficiency Power Supply
Datasheet
Description
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. 1 (x16) PCI-e 2.0 slot (Low Profile) 5. Intel® 82598EB 10 Gigabit + 82573V + 82573L Ethernet Controllers 6. 2x Hot-swap SATA Drive Bays 7. 780W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5015TB-10GB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5015TB-10GB
SuperServer 5015TB-10GB
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. 1 (x16) PCI-e 2.0 slot (Low Profile) 5. Intel® 82598EB 10 Gigabit + 82573V + 82573L Ethernet Controllers 6. 2x Hot-swap SATA Drive Bays 7. 780W High-efficiency Power Supply

Key Features

Two systems (nodes) in a 1U form factor. Each node supports the following:

1. Intel® Xeon® 3000 Sequence and
Core™ 2 Extreme / Quad / Duo Series
in LGA775 Package
(FSB 1600/1333/1066/800 MHz)

2. Up to 8GB unbuffered non-ECC DDR3
1333/1066/800 SDRAM or up to 4 GB
Non-ECC 1600MHz XMP DDR3 memory

3. 1 (x16) PCI-e 2.0 slot (Low Profile)

5. Intel® 82598EB 10 Gigabit +
82573V + 82573L Ethernet Controllers

6. 2x Hot-swap SATA Drive Bays

7. 780W High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015TB-10GB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. - ASMB-976T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details